Capital Lighting, Inc. 111559 Large Chandeliers-Candle 484015

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 54.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Dark Roast Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 54.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Dark Roast Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111559 Large Chandeliers-Candle - 484015 - Capital Lighting, Inc.
Columbus, OH, USA
111559 Large Chandeliers-Candle
484015
111559 Large Chandeliers-Candle 484015
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 54.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Dark Roast Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 54.00
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Dark Roast
Product Name: 18 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484015
Product Name 111559 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details