Capital Lighting, Inc. 111458 Sconces-Single Glass 484014

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Extension: 20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Extension: 20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
111458 Sconces-Single Glass - 484014 - Capital Lighting, Inc.
Columbus, OH, USA
111458 Sconces-Single Glass
484014
111458 Sconces-Single Glass 484014
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Extension: 20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Extension: 20
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484014
Product Name 111458 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details