Capital Lighting, Inc. 111475 Pendants-Other 484013

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 77.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vin Cop Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 77.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vin Cop Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111475 Pendants-Other - 484013 - Capital Lighting, Inc.
Columbus, OH, USA
111475 Pendants-Other
484013
111475 Pendants-Other 484013
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 77.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vin Cop Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 77.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vin Cop
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484013
Product Name 111475 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details