Capital Lighting, Inc. 111696 Pendants-Glass Down 484006

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Wattage: 60 Finish: Burgundy Purple/Blue 59 Product Name: Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Wattage: 60 Finish: Burgundy Purple/Blue 59 Product Name: Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111696 Pendants-Glass Down - 484006 - Capital Lighting, Inc.
Columbus, OH, USA
111696 Pendants-Glass Down
484006
111696 Pendants-Glass Down 484006
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Wattage: 60 Finish: Burgundy Purple/Blue 59 Product Name: Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.00
Bulb
Type: Medium
Wattage: 60
Finish: Burgundy Purple/Blue 59
Product Name: Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484006
Product Name 111696 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details