Capital Lighting, Inc. 8764-166-PL Exterior -Hanging 483954

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.25 Bulb Type: GU-10 Qty: 1 Wattage: 26 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.25 Bulb Type: GU-10 Qty: 1 Wattage: 26 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8764-166-PL Exterior -Hanging - 483954 - Capital Lighting, Inc.
Columbus, OH, USA
8764-166-PL Exterior -Hanging
483954
8764-166-PL Exterior -Hanging 483954
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.25 Bulb Type: GU-10 Qty: 1 Wattage: 26 Finish: Corona Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.25
Bulb
Type: GU-10
Qty: 1
Wattage: 26
Finish: Corona Bronze
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483954
Product Name 8764-166-PL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details