Capital Lighting, Inc. P214-00-084 Sconces-Pocket 483792

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 3.41 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 3.41 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P214-00-084 Sconces-Pocket - 483792 - Capital Lighting, Inc.
Columbus, OH, USA
P214-00-084 Sconces-Pocket
483792
P214-00-084 Sconces-Pocket 483792
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 3.41 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 7.50
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 3.41
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483792
Product Name P214-00-084 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details