Capital Lighting, Inc. N2419-07 Sconces-Single Candle 483777

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 13.75 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 4.84 Product Name: One Light Sconce UPC: 840254019607 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1936
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 13.75 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 4.84 Product Name: One Light Sconce UPC: 840254019607 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1936

Suppliers

Company
Product
Description
Supplier Links
N2419-07 Sconces-Single Candle - 483777 - Capital Lighting, Inc.
Columbus, OH, USA
N2419-07 Sconces-Single Candle
483777
N2419-07 Sconces-Single Candle 483777
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 13.75 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 4.84 Product Name: One Light Sconce UPC: 840254019607 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1936

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 13.75
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pewter
Weight: 4.84
Product Name: One Light Sconce
UPC: 840254019607
Category: Sconce
Shipped Via: FedEx
Optional Control: Presented w/ Optional Shade-SH1936

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483777
Product Name N2419-07 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details