PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 22.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Weight: 11.66
Product Name: One Light Lantern
UPC: 840254034815
Category: Lantern
Glass: Piastra Butterscotch Swirl
Shipped Via: FedEx
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 483776 |
| Product Name | N3031-159 Exterior -Wall Mount |
| Application | Residential; Outdoor |