Capital Lighting, Inc. N3030-159 Exterior -Wall Mount 483774

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Weight: 8.36 Product Name: One Light Lantern UPC: 840254034808 Category: Lantern Glass: Piastra Butterscotch Swirl Shipped Via: FedEx Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Weight: 8.36 Product Name: One Light Lantern UPC: 840254034808 Category: Lantern Glass: Piastra Butterscotch Swirl Shipped Via: FedEx Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
N3030-159 Exterior -Wall Mount - 483774 - Capital Lighting, Inc.
Columbus, OH, USA
N3030-159 Exterior -Wall Mount
483774
N3030-159 Exterior -Wall Mount 483774
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Weight: 8.36 Product Name: One Light Lantern UPC: 840254034808 Category: Lantern Glass: Piastra Butterscotch Swirl Shipped Via: FedEx Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.00
Extension: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brown
Weight: 8.36
Product Name: One Light Lantern
UPC: 840254034808
Category: Lantern
Glass: Piastra Butterscotch Swirl
Shipped Via: FedEx
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483774
Product Name N3030-159 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details