Capital Lighting, Inc. N3032-159 Exterior -Wall Mount 483773

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 25.25 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 20.02 Product Name: One Light Lantern UPC: 840254034761 Category: Lantern Glass: Piastra Butterscotch Swirl Shipped Via: FedEx Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 25.25 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 20.02 Product Name: One Light Lantern UPC: 840254034761 Category: Lantern Glass: Piastra Butterscotch Swirl Shipped Via: FedEx Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
N3032-159 Exterior -Wall Mount - 483773 - Capital Lighting, Inc.
Columbus, OH, USA
N3032-159 Exterior -Wall Mount
483773
N3032-159 Exterior -Wall Mount 483773
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 25.25 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 20.02 Product Name: One Light Lantern UPC: 840254034761 Category: Lantern Glass: Piastra Butterscotch Swirl Shipped Via: FedEx Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 25.25
Extension: 14.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Weight: 20.02
Product Name: One Light Lantern
UPC: 840254034761
Category: Lantern
Glass: Piastra Butterscotch Swirl
Shipped Via: FedEx
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483773
Product Name N3032-159 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details