Capital Lighting, Inc. N3033-159 Exterior -Wall Mount 483771

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.25 Extension: 17 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Weight: 29.92 Product Name: Two Light Lantern UPC: 840254034792 Category: Lantern Glass: Piastra Butterscotch Swirl Shipped Via: FedEx Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.25 Extension: 17 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Weight: 29.92 Product Name: Two Light Lantern UPC: 840254034792 Category: Lantern Glass: Piastra Butterscotch Swirl Shipped Via: FedEx Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
N3033-159 Exterior -Wall Mount - 483771 - Capital Lighting, Inc.
Columbus, OH, USA
N3033-159 Exterior -Wall Mount
483771
N3033-159 Exterior -Wall Mount 483771
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.25 Extension: 17 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Weight: 29.92 Product Name: Two Light Lantern UPC: 840254034792 Category: Lantern Glass: Piastra Butterscotch Swirl Shipped Via: FedEx Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.25
Extension: 17
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown
Weight: 29.92
Product Name: Two Light Lantern
UPC: 840254034792
Category: Lantern
Glass: Piastra Butterscotch Swirl
Shipped Via: FedEx
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483771
Product Name N3033-159 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details