Capital Lighting, Inc. N3034-159 Exterior -Wall Mount 483770

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 32.25 Extension: 20.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Weight: 40.04 Product Name: Three Light Lantern UPC: 840254034778 Category: Lantern Glass: Piastra Butterscotch Swirl Shipped Via: FedEx Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 32.25 Extension: 20.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Weight: 40.04 Product Name: Three Light Lantern UPC: 840254034778 Category: Lantern Glass: Piastra Butterscotch Swirl Shipped Via: FedEx Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
N3034-159 Exterior -Wall Mount - 483770 - Capital Lighting, Inc.
Columbus, OH, USA
N3034-159 Exterior -Wall Mount
483770
N3034-159 Exterior -Wall Mount 483770
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 32.25 Extension: 20.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Weight: 40.04 Product Name: Three Light Lantern UPC: 840254034778 Category: Lantern Glass: Piastra Butterscotch Swirl Shipped Via: FedEx Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 32.25
Extension: 20.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brown
Weight: 40.04
Product Name: Three Light Lantern
UPC: 840254034778
Category: Lantern
Glass: Piastra Butterscotch Swirl
Shipped Via: FedEx
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483770
Product Name N3034-159 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details