Capital Lighting, Inc. N6928-77 Mid. Chandeliers-Candle 483767

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 40.04 Product Name: Five Light Chandelier UPC: 840254034747 Category: Chandelier Glass: Fabric Shades Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 40.04 Product Name: Five Light Chandelier UPC: 840254034747 Category: Chandelier Glass: Fabric Shades Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6928-77 Mid. Chandeliers-Candle - 483767 - Capital Lighting, Inc.
Columbus, OH, USA
N6928-77 Mid. Chandeliers-Candle
483767
N6928-77 Mid. Chandeliers-Candle 483767
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Chrome Weight: 40.04 Product Name: Five Light Chandelier UPC: 840254034747 Category: Chandelier Glass: Fabric Shades Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Chrome
Weight: 40.04
Product Name: Five Light Chandelier
UPC: 840254034747
Category: Chandelier
Glass: Fabric Shades
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483767
Product Name N6928-77 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details