Capital Lighting, Inc. 70059 Mini Pendants-Rod 483753

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
70059 Mini Pendants-Rod - 483753 - Capital Lighting, Inc.
Columbus, OH, USA
70059 Mini Pendants-Rod
483753
70059 Mini Pendants-Rod 483753
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Beige
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483753
Product Name 70059 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details