Capital Lighting, Inc. N6486-270 Large Chandeliers-Candle 483748

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 45.00 Bulb Type: Candelabra/Medium Qty: 6 Wattage: 40 Finish: Bronze Weight: 45.1 Product Name: Six Light Chandelier UPC: 840254034648 Category: Chandelier Glass: Spumanti Strato Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 45.00 Bulb Type: Candelabra/Medium Qty: 6 Wattage: 40 Finish: Bronze Weight: 45.1 Product Name: Six Light Chandelier UPC: 840254034648 Category: Chandelier Glass: Spumanti Strato Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6486-270 Large Chandeliers-Candle - 483748 - Capital Lighting, Inc.
Columbus, OH, USA
N6486-270 Large Chandeliers-Candle
483748
N6486-270 Large Chandeliers-Candle 483748
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 45.00 Bulb Type: Candelabra/Medium Qty: 6 Wattage: 40 Finish: Bronze Weight: 45.1 Product Name: Six Light Chandelier UPC: 840254034648 Category: Chandelier Glass: Spumanti Strato Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 45.00
Bulb
Type: Candelabra/Medium
Qty: 6
Wattage: 40
Finish: Bronze
Weight: 45.1
Product Name: Six Light Chandelier
UPC: 840254034648
Category: Chandelier
Glass: Spumanti Strato
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483748
Product Name N6486-270 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details