Capital Lighting, Inc. N3072-194 Exterior -Wall Mount 483747

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 29.50 Length 29.50 Extension: 16.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Brown Weight: 16.63 Product Name: Four Light Lantern UPC: 840254035034 Category: Lantern Glass: Vidrio Artistico Shipped Via: FedEx Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 29.50 Length 29.50 Extension: 16.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Brown Weight: 16.63 Product Name: Four Light Lantern UPC: 840254035034 Category: Lantern Glass: Vidrio Artistico Shipped Via: FedEx Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
N3072-194 Exterior -Wall Mount - 483747 - Capital Lighting, Inc.
Columbus, OH, USA
N3072-194 Exterior -Wall Mount
483747
N3072-194 Exterior -Wall Mount 483747
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 29.50 Length 29.50 Extension: 16.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Brown Weight: 16.63 Product Name: Four Light Lantern UPC: 840254035034 Category: Lantern Glass: Vidrio Artistico Shipped Via: FedEx Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 29.50
Length 29.50
Extension: 16.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Brown
Weight: 16.63
Product Name: Four Light Lantern
UPC: 840254035034
Category: Lantern
Glass: Vidrio Artistico
Shipped Via: FedEx
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483747
Product Name N3072-194 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details