Capital Lighting, Inc. 47472 Sconces-Other 483732

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
47472 Sconces-Other - 483732 - Capital Lighting, Inc.
Columbus, OH, USA
47472 Sconces-Other
483732
47472 Sconces-Other 483732
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483732
Product Name 47472 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details