Capital Lighting, Inc. 50914 Large Chandeliers-Glass Shade 483719

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 42.50 Extension: 37 Bulb Type: Halogen Qty: 12 Wattage: 60 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 42.50 Extension: 37 Bulb Type: Halogen Qty: 12 Wattage: 60 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50914 Large Chandeliers-Glass Shade - 483719 - Capital Lighting, Inc.
Columbus, OH, USA
50914 Large Chandeliers-Glass Shade
483719
50914 Large Chandeliers-Glass Shade 483719
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 42.50 Extension: 37 Bulb Type: Halogen Qty: 12 Wattage: 60 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 42.50
Extension: 37
Bulb
Type: Halogen
Qty: 12
Wattage: 60
Finish: Antique Copper
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483719
Product Name 50914 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details