Capital Lighting, Inc. 57161 Island/Pool Table-3 Light Bar 483718

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 32.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 32.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
57161 Island/Pool Table-3 Light Bar - 483718 - Capital Lighting, Inc.
Columbus, OH, USA
57161 Island/Pool Table-3 Light Bar
483718
57161 Island/Pool Table-3 Light Bar 483718
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 32.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 32.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brown
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483718
Product Name 57161 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details