Capital Lighting, Inc. 50999 Sconces-Pocket 483717

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: TBD Finish: Fused Glass Product Name: Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: TBD Finish: Fused Glass Product Name: Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
50999 Sconces-Pocket - 483717 - Capital Lighting, Inc.
Columbus, OH, USA
50999 Sconces-Pocket
483717
50999 Sconces-Pocket 483717
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: TBD Finish: Fused Glass Product Name: Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Type: TBD
Finish: Fused Glass
Product Name: Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483717
Product Name 50999 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details