Capital Lighting, Inc. 51001 Mini Pendants-Cable 483714

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 22.00 Bulb Type: T6 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 22.00 Bulb Type: T6 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51001 Mini Pendants-Cable - 483714 - Capital Lighting, Inc.
Columbus, OH, USA
51001 Mini Pendants-Cable
483714
51001 Mini Pendants-Cable 483714
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 22.00 Bulb Type: T6 Qty: 1 Wattage: 40 Finish: Green Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 22.00
Bulb
Type: T6
Qty: 1
Wattage: 40
Finish: Green
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483714
Product Name 51001 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details