Capital Lighting, Inc. 61406 Large Chandeliers-Glass Shade 483704

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 55.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 55.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
61406 Large Chandeliers-Glass Shade - 483704 - Capital Lighting, Inc.
Columbus, OH, USA
61406 Large Chandeliers-Glass Shade
483704
61406 Large Chandeliers-Glass Shade 483704
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 55.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brown Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 55.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brown
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483704
Product Name 61406 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details