Capital Lighting, Inc. CH875-OB Lamps-Accent Lamps 483215

Description
PRODUCT DETAILS / SPECS Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
CH875-OB Lamps-Accent Lamps - 483215 - Capital Lighting, Inc.
Columbus, OH, USA
CH875-OB Lamps-Accent Lamps
483215
CH875-OB Lamps-Accent Lamps 483215
PRODUCT DETAILS / SPECS Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483215
Product Name CH875-OB Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details