Capital Lighting, Inc. CH825-AS Lamps-Pharmacy-Floor 483210

Description
PRODUCT DETAILS / SPECS Height: 52.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 52.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
CH825-AS Lamps-Pharmacy-Floor - 483210 - Capital Lighting, Inc.
Columbus, OH, USA
CH825-AS Lamps-Pharmacy-Floor
483210
CH825-AS Lamps-Pharmacy-Floor 483210
PRODUCT DETAILS / SPECS Height: 52.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 52.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483210
Product Name CH825-AS Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details