Capital Lighting, Inc. CH880-OB Lamps-Accent Lamps 483206

Description
PRODUCT DETAILS / SPECS Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
CH880-OB Lamps-Accent Lamps - 483206 - Capital Lighting, Inc.
Columbus, OH, USA
CH880-OB Lamps-Accent Lamps
483206
CH880-OB Lamps-Accent Lamps 483206
PRODUCT DETAILS / SPECS Height: 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 15.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 483206
Product Name CH880-OB Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details