Capital Lighting, Inc. JRL-6651TB Lamps-Table Lamps 482699

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Silver and Black Product Name: Black Leather Covered Shade
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Silver and Black Product Name: Black Leather Covered Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6651TB Lamps-Table Lamps - 482699 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6651TB Lamps-Table Lamps
482699
JRL-6651TB Lamps-Table Lamps 482699
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Silver and Black Product Name: Black Leather Covered Shade

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Silver and Black
Product Name: Black Leather Covered Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482699
Product Name JRL-6651TB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details