Capital Lighting, Inc. JRL-6742 Lamps-Floor Lamps 482695

Description
PRODUCT DETAILS / SPECS Height: 67.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Brass Leaves Product Name: Embroidered Green
Description
PRODUCT DETAILS / SPECS Height: 67.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Brass Leaves Product Name: Embroidered Green

Suppliers

Company
Product
Description
Supplier Links
JRL-6742 Lamps-Floor Lamps - 482695 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6742 Lamps-Floor Lamps
482695
JRL-6742 Lamps-Floor Lamps 482695
PRODUCT DETAILS / SPECS Height: 67.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Brass Leaves Product Name: Embroidered Green

PRODUCT DETAILS / SPECS
Height: 67.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Brass Leaves
Product Name: Embroidered Green

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482695
Product Name JRL-6742 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details