Capital Lighting, Inc. JRL-6721 Lamps-Table Lamps 482693

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Glass Product Name: Light Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Glass Product Name: Light Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6721 Lamps-Table Lamps - 482693 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6721 Lamps-Table Lamps
482693
JRL-6721 Lamps-Table Lamps 482693
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Glass Product Name: Light Gold Shade

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver Glass
Product Name: Light Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482693
Product Name JRL-6721 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details