Capital Lighting, Inc. JRL-7362 Lamps-Table Lamps 482685

Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Metal Man with Baskets Product Name: Chocolate Shade
Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Metal Man with Baskets Product Name: Chocolate Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7362 Lamps-Table Lamps - 482685 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7362 Lamps-Table Lamps
482685
JRL-7362 Lamps-Table Lamps 482685
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Metal Man with Baskets Product Name: Chocolate Shade

PRODUCT DETAILS / SPECS
Height: 37.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Metal Man with Baskets
Product Name: Chocolate Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482685
Product Name JRL-7362 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details