Capital Lighting, Inc. JRL-7345 Lamps-Table Lamps 482681

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Gold, Beige and Red Product Name: Beige And Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Gold, Beige and Red Product Name: Beige And Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7345 Lamps-Table Lamps - 482681 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7345 Lamps-Table Lamps
482681
JRL-7345 Lamps-Table Lamps 482681
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Gold, Beige and Red Product Name: Beige And Gold Shade

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Gold, Beige and Red
Product Name: Beige And Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482681
Product Name JRL-7345 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details