Capital Lighting, Inc. JRL-6785 Lamps-Table Lamps 482676

Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and Brass Product Name: Metallic French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and Brass Product Name: Metallic French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6785 Lamps-Table Lamps - 482676 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6785 Lamps-Table Lamps
482676
JRL-6785 Lamps-Table Lamps 482676
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and Brass Product Name: Metallic French Beige Shade

PRODUCT DETAILS / SPECS
Height: 38.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black and Brass
Product Name: Metallic French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482676
Product Name JRL-6785 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details