Capital Lighting, Inc. JRL-6819 Lamps-Table Lamps 482670

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Smoked Glass and Acrylic Product Name: Sepia Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Smoked Glass and Acrylic Product Name: Sepia Brown Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6819 Lamps-Table Lamps - 482670 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6819 Lamps-Table Lamps
482670
JRL-6819 Lamps-Table Lamps 482670
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Smoked Glass and Acrylic Product Name: Sepia Brown Shade

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Smoked Glass and Acrylic
Product Name: Sepia Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482670
Product Name JRL-6819 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details