Capital Lighting, Inc. JRL-6972 Lamps-Table Lamps 482667

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal and Brass Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal and Brass Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6972 Lamps-Table Lamps - 482667 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6972 Lamps-Table Lamps
482667
JRL-6972 Lamps-Table Lamps 482667
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crystal and Brass Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Crystal and Brass
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482667
Product Name JRL-6972 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details