Capital Lighting, Inc. JRL-6993 Lamps-Table Lamps 482663

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood and Soapstone Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood and Soapstone Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6993 Lamps-Table Lamps - 482663 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6993 Lamps-Table Lamps
482663
JRL-6993 Lamps-Table Lamps 482663
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood and Soapstone Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Wood and Soapstone
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482663
Product Name JRL-6993 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details