Capital Lighting, Inc. JRL-6843 Lamps-Table Lamps 482647

Description
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed White Product Name: Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed White Product Name: Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6843 Lamps-Table Lamps - 482647 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6843 Lamps-Table Lamps
482647
JRL-6843 Lamps-Table Lamps 482647
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed White Product Name: Beige Shade

PRODUCT DETAILS / SPECS
Height: 40.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Distressed White
Product Name: Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482647
Product Name JRL-6843 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details