Capital Lighting, Inc. JRL-6934 Lamps-Table Lamps 482642

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Painted Green and Gold Wood Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Painted Green and Gold Wood Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6934 Lamps-Table Lamps - 482642 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6934 Lamps-Table Lamps
482642
JRL-6934 Lamps-Table Lamps 482642
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Painted Green and Gold Wood Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hand Painted Green and Gold Wood
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482642
Product Name JRL-6934 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details