Capital Lighting, Inc. JRL-7176 Lamps-Table Lamps 482609

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver and Black Product Name: Metallic Green Shade
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver and Black Product Name: Metallic Green Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7176 Lamps-Table Lamps - 482609 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7176 Lamps-Table Lamps
482609
JRL-7176 Lamps-Table Lamps 482609
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Silver and Black Product Name: Metallic Green Shade

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Silver and Black
Product Name: Metallic Green Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482609
Product Name JRL-7176 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details