Capital Lighting, Inc. JRL-7252 Lamps-Table Lamps 482602

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Milano Rico Verdi Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Milano Rico Verdi Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7252 Lamps-Table Lamps - 482602 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7252 Lamps-Table Lamps
482602
JRL-7252 Lamps-Table Lamps 482602
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Milano Rico Verdi Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Milano Rico Verdi
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482602
Product Name JRL-7252 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details