Capital Lighting, Inc. JRL-8288 Lamps-Table Lamps 482597

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Black Shade
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Black Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8288 Lamps-Table Lamps - 482597 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8288 Lamps-Table Lamps
482597
JRL-8288 Lamps-Table Lamps 482597
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Black Shade

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Black Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482597
Product Name JRL-8288 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details