Capital Lighting, Inc. JRL-8296 Lamps-Table Lamps 482591

Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red and Gold Product Name: Dark Beige
Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red and Gold Product Name: Dark Beige

Suppliers

Company
Product
Description
Supplier Links
JRL-8296 Lamps-Table Lamps - 482591 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8296 Lamps-Table Lamps
482591
JRL-8296 Lamps-Table Lamps 482591
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Red and Gold Product Name: Dark Beige

PRODUCT DETAILS / SPECS
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Red and Gold
Product Name: Dark Beige

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482591
Product Name JRL-8296 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details