Capital Lighting, Inc. JRL-8297 Lamps-Table Lamps 482590

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Painted Product Name: Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Painted Product Name: Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8297 Lamps-Table Lamps - 482590 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8297 Lamps-Table Lamps
482590
JRL-8297 Lamps-Table Lamps 482590
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Painted Product Name: Beige Shade

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hand Painted
Product Name: Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482590
Product Name JRL-8297 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details