Capital Lighting, Inc. JRL-6571 Lamps-Table Lamps 482489

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hammered Metal Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hammered Metal Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6571 Lamps-Table Lamps - 482489 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6571 Lamps-Table Lamps
482489
JRL-6571 Lamps-Table Lamps 482489
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hammered Metal Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Hammered Metal
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482489
Product Name JRL-6571 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details