Capital Lighting, Inc. JRL-6640 Lamps-Table Lamps 482482

Description
PRODUCT DETAILS / SPECS Height: 51.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold and Acrylic Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 51.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold and Acrylic Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6640 Lamps-Table Lamps - 482482 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6640 Lamps-Table Lamps
482482
JRL-6640 Lamps-Table Lamps 482482
PRODUCT DETAILS / SPECS Height: 51.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Gold and Acrylic Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 51.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Gold and Acrylic
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482482
Product Name JRL-6640 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details