Capital Lighting, Inc. AJC-8382 Sconces-Single Candle 482466

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Extension: 13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Extension: 13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
AJC-8382 Sconces-Single Candle - 482466 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8382 Sconces-Single Candle
482466
AJC-8382 Sconces-Single Candle 482466
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 31.00 Extension: 13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 31.00
Extension: 13
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482466
Product Name AJC-8382 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details