Capital Lighting, Inc. AJC-02-0001 Sconces-Single Candle 482464

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Qty: 1 Wattage: 60 Finish: Brass and Chrome Product Name: Beige And Black Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Qty: 1 Wattage: 60 Finish: Brass and Chrome Product Name: Beige And Black Shade

Suppliers

Company
Product
Description
Supplier Links
AJC-02-0001 Sconces-Single Candle - 482464 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-02-0001 Sconces-Single Candle
482464
AJC-02-0001 Sconces-Single Candle 482464
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Qty: 1 Wattage: 60 Finish: Brass and Chrome Product Name: Beige And Black Shade

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Bulb
Qty: 1
Wattage: 60
Finish: Brass and Chrome
Product Name: Beige And Black Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482464
Product Name AJC-02-0001 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details