Capital Lighting, Inc. AJC-8616 Large Chandeliers-Candle 482463

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Blackened Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Blackened Bronze

Suppliers

Company
Product
Description
Supplier Links
AJC-8616 Large Chandeliers-Candle - 482463 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8616 Large Chandeliers-Candle
482463
AJC-8616 Large Chandeliers-Candle 482463
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Blackened Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Blackened Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482463
Product Name AJC-8616 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details