Capital Lighting, Inc. AJC-8620 Large Chandeliers-Pillar Candle 482462

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 45.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Natural Iron Product Name: Glass Globe
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 45.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Natural Iron Product Name: Glass Globe

Suppliers

Company
Product
Description
Supplier Links
AJC-8620 Large Chandeliers-Pillar Candle - 482462 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8620 Large Chandeliers-Pillar Candle
482462
AJC-8620 Large Chandeliers-Pillar Candle 482462
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 45.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Natural Iron Product Name: Glass Globe

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Natural Iron
Product Name: Glass Globe

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482462
Product Name AJC-8620 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details