Capital Lighting, Inc. JRL-6468 Lamps-Table Lamps 482457

Description
PRODUCT DETAILS / SPECS Height: 43.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Painted Green Leaves on Black Wood Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 43.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Painted Green Leaves on Black Wood Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6468 Lamps-Table Lamps - 482457 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6468 Lamps-Table Lamps
482457
JRL-6468 Lamps-Table Lamps 482457
PRODUCT DETAILS / SPECS Height: 43.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Painted Green Leaves on Black Wood Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 43.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Hand Painted Green Leaves on Black Wood
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482457
Product Name JRL-6468 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details