Capital Lighting, Inc. JRL-6469 Lamps-Table Lamps 482454

Description
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Leaves on Antique White and Gold Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Leaves on Antique White and Gold Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6469 Lamps-Table Lamps - 482454 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6469 Lamps-Table Lamps
482454
JRL-6469 Lamps-Table Lamps 482454
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Leaves on Antique White and Gold Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 42.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Leaves on Antique White and Gold
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482454
Product Name JRL-6469 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details