Capital Lighting, Inc. AJC-8633 Sconces-Triple Glass 482438

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Glass Globe
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Glass Globe

Suppliers

Company
Product
Description
Supplier Links
AJC-8633 Sconces-Triple Glass - 482438 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8633 Sconces-Triple Glass
482438
AJC-8633 Sconces-Triple Glass 482438
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Iron Product Name: Glass Globe

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Iron
Product Name: Glass Globe

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482438
Product Name AJC-8633 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details